Hubbell Wiring Device-Kellems Conduit, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices HJ1060G

Description
CONDUIT, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.44"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.44"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices - 93F6910 - Newark, An Avnet Company
Chicago, IL, United States
Conduit, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices
93F6910
Conduit, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices 93F6910
CONDUIT, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.44"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.44"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93F6910
Product Name Conduit, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 2705212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2756 to 0.4724 inch (7 to 12 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details