Hubbell Wiring Device-Kellems Cord Connector, Straight Male, Nylon; Thread Size Imperial Hubbell Wiring Devices HJ1060B

Description
CORD CONNECTOR, STRAIGHT MALE, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.44"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STRAIGHT MALE, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.44"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Straight Male, Nylon; Thread Size Imperial Hubbell Wiring Devices - 88F1027 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Straight Male, Nylon; Thread Size Imperial Hubbell Wiring Devices
88F1027
Cord Connector, Straight Male, Nylon; Thread Size Imperial Hubbell Wiring Devices 88F1027
CORD CONNECTOR, STRAIGHT MALE, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.44"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

CORD CONNECTOR, STRAIGHT MALE, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.44"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 88F1027
Product Name Cord Connector, Straight Male, Nylon; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 2100604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details