Hubbell Wiring Device-Kellems Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices HJ1059GPK25

Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Hub Size:0.5" RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Hub Size:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices - 12C0384 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
12C0384
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices 12C0384
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Hub Size:0.5" RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.38"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Hub Size:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 12C0384
Product Name Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details