Hubbell Wiring Device-Kellems Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices HJ1056B

Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.13"; Cable Diameter Max:0.19"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes
Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.13"; Cable Diameter Max:0.19"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conduit Cord Connector, part number 35B1053, is a nylon connector designed for use with cables having a diameter range of 0.13" to 0.19". It features a 1/2" NPT thread size and is available in black. The connector is made from nylon (polyamide), ensuring durability and resistance to various environmental factors. It is RoHS compliant, indicating that it meets specific environmental standards. This product is suitable for applications requiring secure and reliable cord connections in electrical installations.

Datasheet Summary
Powered by GS/AI

The Conduit Cord Connector, part number 35B1053, is a nylon connector designed for use with cables having a diameter range of 0.13" to 0.19". It features a 1/2" NPT thread size and is available in black. The connector is made from nylon (polyamide), ensuring durability and resistance to various environmental factors. It is RoHS compliant, indicating that it meets specific environmental standards. This product is suitable for applications requiring secure and reliable cord connections in electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices - 35B1053 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
35B1053
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices 35B1053
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.13"; Cable Diameter Max:0.19"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.13"; Cable Diameter Max:0.19"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1053
Product Name Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Double sealed armoured cable gland - MIV-DSACABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248649 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details