Hubbell Wiring Device-Kellems Cord Connector With Spiral, Nylon, Grey; Thread Size Imperial Hubbell Wiring Devices HJ1015G

Description
CORD CONNECTOR WITH SPIRAL, NYLON, GREY; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.28"; Cable Diameter Max:0.34"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR WITH SPIRAL, NYLON, GREY; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.28"; Cable Diameter Max:0.34"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector With Spiral, Nylon, Grey; Thread Size Imperial Hubbell Wiring Devices - 89F3029 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector With Spiral, Nylon, Grey; Thread Size Imperial Hubbell Wiring Devices
89F3029
Cord Connector With Spiral, Nylon, Grey; Thread Size Imperial Hubbell Wiring Devices 89F3029
CORD CONNECTOR WITH SPIRAL, NYLON, GREY; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.28"; Cable Diameter Max:0.34"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes

CORD CONNECTOR WITH SPIRAL, NYLON, GREY; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.28"; Cable Diameter Max:0.34"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89F3029
Product Name Cord Connector With Spiral, Nylon, Grey; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248669 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details