Hubbell Wiring Device-Kellems Connector, Cord; 0.28 in. to 0.34 in.; Straight; Nylon; Spiral; Black; UL 94V2 HJ1015BPK25

Description
Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.34 in. Cord Diameter Minature with spiral style Flammability UL 94-V2 Hubbell Juniors are a miniature liquidtight version of the full-sized hubbell cord connectors.
Description
Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.34 in. Cord Diameter Minature with spiral style Flammability UL 94-V2 Hubbell Juniors are a miniature liquidtight version of the full-sized hubbell cord connectors.

Suppliers

Company
Product
Description
Supplier Links
Connector, Cord; 0.28 in. to 0.34 in.; Straight; Nylon; Spiral; Black; UL 94V2 - 70116171 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; 0.28 in. to 0.34 in.; Straight; Nylon; Spiral; Black; UL 94V2
70116171
Connector, Cord; 0.28 in. to 0.34 in.; Straight; Nylon; Spiral; Black; UL 94V2 70116171
Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.34 in. Cord Diameter Minature with spiral style Flammability UL 94-V2 Hubbell Juniors are a miniature liquidtight version of the full-sized hubbell cord connectors.

Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.34 in. Cord Diameter

  • Minature with spiral style
  • Flammability UL 94-V2
    Hubbell Juniors are a miniature liquidtight version of the full-sized hubbell cord connectors.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sealing Glands
Product Number 70116171
Product Name Connector, Cord; 0.28 in. to 0.34 in.; Straight; Nylon; Spiral; Black; UL 94V2
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805028 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.2638 inch (6.7 mm)
View Details