Hubbell Wiring Device-Kellems Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices HJ1015B

Description
CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.28"; Cable Diameter Max:0.34"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.28"; Cable Diameter Max:0.34"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices - 92B6515 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices
92B6515
Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices 92B6515
CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.28"; Cable Diameter Max:0.34"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

CORD CONNECTOR WITH SPIRAL, NYLON, BLACK; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.28"; Cable Diameter Max:0.34"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92B6515
Product Name Cord Connector With Spiral, Nylon, Black; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1856070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details