CORD CONNECTOR WITH SPIRAL, NYLON, GREY; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:0.21"; Cable Diameter Max:0.28"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 89F3028 |
| Product Name | Cord Connector With Spiral, Nylon, Grey; Thread Size Imperial Hubbell Wiring Devices |
| Material | Polyamide / Nylon; Nylon (Polyamide) |