Hubbell Electrical Products Explosionproof Fluorescent Fixture HFX-265-302

Description
52-13/16 INCH 11 INCH 9-3/32 INCH 0 DEG F MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE UL, CSA APPROVAL ELECTRONIC BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUPS IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 NEMA 3/4X/7CD/9EFG ENCLOSURE 2 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE BI-PIN LAMP BASE LAMP CURRENT 265 MILLIAMPERE HFX MODEL
Datasheet
Description
52-13/16 INCH 11 INCH 9-3/32 INCH 0 DEG F MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE UL, CSA APPROVAL ELECTRONIC BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUPS IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 NEMA 3/4X/7CD/9EFG ENCLOSURE 2 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE BI-PIN LAMP BASE LAMP CURRENT 265 MILLIAMPERE HFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - HFX-265-302 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Fluorescent Fixture
HFX-265-302
Explosionproof Fluorescent Fixture HFX-265-302
52-13/16 INCH 11 INCH 9-3/32 INCH 0 DEG F MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE UL, CSA APPROVAL ELECTRONIC BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUPS IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 NEMA 3/4X/7CD/9EFG ENCLOSURE 2 LAMP(S) T8 LAMP TYPE 32 W LAMP WATTAGE COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE ALUMINUM REFLECTOR TYPE BI-PIN LAMP BASE LAMP CURRENT 265 MILLIAMPERE HFX MODEL
  • 52-13/16 INCH
  • 11 INCH
  • 9-3/32 INCH
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • ELECTRONIC BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUPS IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 NEMA 3/4X/7CD/9EFG ENCLOSURE
  • 2 LAMP(S)
  • T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • ALUMINUM REFLECTOR TYPE
  • BI-PIN LAMP BASE
  • LAMP CURRENT 265 MILLIAMPERE
  • HFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number HFX-265-302
Product Name Explosionproof Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details