Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Hubbell Wiring Devices HBL8215CT

Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Hubbell Wiring Devices - 31F1342 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Hubbell Wiring Devices
31F1342
Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Hubbell Wiring Devices 31F1342
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Contact Material:Brass RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31F1342
Product Name Conn, Hospital Grade Pwr Entry, Plug 15A; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details