Festo Corporation Quick coupling plug NPHS-S6-M-G12F

Description
quick coupling plug NPHS-S6-M-G12F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
quick coupling plug NPHS-S6-M-G12F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick coupling plug - NPHS-S6-M-G12F - Festo Corporation
Islandia, NY, United States
Quick coupling plug
NPHS-S6-M-G12F
Quick coupling plug NPHS-S6-M-G12F
quick coupling plug NPHS-S6-M-G12F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1 - Low corrosion stress

quick coupling plug NPHS-S6-M-G12F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electrical Connectors
Product Number NPHS-S6-M-G12F
Product Name Quick coupling plug
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEDY-L2R1-V1-M12G5-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Cable socket - ASI-SD-FK180 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Barbed tubing connector - RTU-PK-3/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Plug socket - MSSD-EB-S-M14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers