Hubbell Wiring Device-Kellems SB INLET, 15A 125V, 5-15P, SS, MINI HBL5240

Description
SB INLET, 15A 125V, 5-15P, SS, MINI
Datasheet
Description
SB INLET, 15A 125V, 5-15P, SS, MINI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SB INLET, 15A 125V, 5-15P, SS, MINI - 70116349 - Allied Electronics, Inc.
Fort Worth, TX, USA
SB INLET, 15A 125V, 5-15P, SS, MINI
70116349
SB INLET, 15A 125V, 5-15P, SS, MINI 70116349
SB INLET, 15A 125V, 5-15P, SS, MINI

SB INLET, 15A 125V, 5-15P, SS, MINI

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 81F2898 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
81F2898
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 81F2898
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:Straight Blade Series; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:Straight Blade Series; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116349 81F2898
Product Name SB INLET, 15A 125V, 5-15P, SS, MINI Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Retractable Shrouded Banana Plug - 9388 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) St. Connector for RG6 Cable - ET-BFS-20 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details