Hubbell Wiring Device-Kellems Power Entry Connector, Plug, 3P4W, 200A 2000V; Current Rating Hubbell Wiring Devices HBL4100PS2WR

Description
POWER ENTRY CONNECTOR, PLUG, 3P4W, 200A 2000V; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, PLUG, 3P4W, 200A 2000V; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 3P4W, 200A 2000V; Current Rating Hubbell Wiring Devices - 88H7466 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 3P4W, 200A 2000V; Current Rating Hubbell Wiring Devices
88H7466
Power Entry Connector, Plug, 3P4W, 200A 2000V; Current Rating Hubbell Wiring Devices 88H7466
POWER ENTRY CONNECTOR, PLUG, 3P4W, 200A 2000V; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 3P4W, 200A 2000V; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7466
Product Name Power Entry Connector, Plug, 3P4W, 200A 2000V; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products