Hubbell Wiring Device-Kellems Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL2813

Description
LKG CONN, 30A 3P 120/208V, L21-30R, B/W, 78358503965
Request a Quote Datasheet
Description
LKG CONN, 30A 3P 120/208V, L21-30R, B/W, 78358503965
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock - HBL2813 - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock
HBL2813
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL2813
LKG CONN, 30A 3P 120/208V, L21-30R, B/W, 78358503965

LKG CONN, 30A 3P 120/208V, L21-30R, B/W, 78358503965

Buy Now
Lug/Connector - 4817638 - Radwell International
Willingboro, NJ, United States
Lug/Connector
4817638
Lug/Connector 4817638
LOCKING CONNECTOR, 30 AMP, 3 PHASE, 4 POLE, 120/208 VAC, NEMA L21-30R, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY

LOCKING CONNECTOR, 30 AMP, 3 PHASE, 4 POLE, 120/208 VAC, NEMA L21-30R, BLACK AND WHITE NYLON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lug/Connector -  - Radwell International
Willingboro, NJ, United States
Lug/Connector
Lug/Connector
KELLEMS Electrical Products HBL2813

KELLEMS Electrical Products HBL2813

Supplier's Site
Connector Body; 30 A; 120/208 VAC (3 Phase Y);L21-30R, B/W - 70116450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Body; 30 A; 120/208 VAC (3 Phase Y);L21-30R, B/W
70116450
Connector Body; 30 A; 120/208 VAC (3 Phase Y);L21-30R, B/W 70116450
30 A Amperage, 120⁄208 VAC (3 Phase) , Black⁄White , Connector Body L21-20R (NEMA) configuration Black nylon housing material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

30 A Amperage, 120⁄208 VAC (3 Phase) , Black⁄White , Connector Body

  • L21-20R (NEMA) configuration
  • Black nylon housing material
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Power Entry Connector, Receptacle, 4P5W, 30A 3Ph 120/208V, L21-30R; Connector Type Hubbell Wiring Devices - 70B5364 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 4P5W, 30A 3Ph 120/208V, L21-30R; Connector Type Hubbell Wiring Devices
70B5364
Power Entry Connector, Receptacle, 4P5W, 30A 3Ph 120/208V, L21-30R; Connector Type Hubbell Wiring Devices 70B5364
POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 30A 3PH 120/208V, L21-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 30A 3PH 120/208V, L21-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Radwell International Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL2813 4817638 70116450 70B5364
Product Name Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock Lug/Connector Lug/Connector Connector Body; 30 A; 120/208 VAC (3 Phase Y);L21-30R, B/W Power Entry Connector, Receptacle, 4P5W, 30A 3Ph 120/208V, L21-30R; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts 120 to 208 volts 208 volts
Unlock Full Specs
to access all available technical data

Similar Products