Hubbell Wiring Device-Kellems Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices HBL2713BK

Description
CONNECTOR, POWER ENTRY, 30A, 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 30A, 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices - 01J4268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices
01J4268
Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices 01J4268
CONNECTOR, POWER ENTRY, 30A, 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 30A, 250V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4268
Product Name Connector, Power Entry, 30A, 250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details