The RJ45 shielded plug connector, part number 111107, is designed for Category 8.1 applications supporting 40 GBase-T with ANSI/TIA/EIA 568B pin-out termination. It accommodates conductors with insulation outer diameters between 0.039" and 0.063", features a zinc diecast housing, phosphor bronze IDC contacts with tin finish, and brass shield contacts with nickel finish. The connector has a maximum contact resistance of 20 milliohms, supports 1.0 Amps at 30 VAC or 42 VDC, and is rated for -40°C to +85°C operation. It withstands a minimum of 750 insertion/extraction
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 111107 |
| Product Name | RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) |
| Connector Type | Modular Connector and RJ Connector |