Hubbell Wiring Device-Kellems Lkg Flg Inlt, 30A 125/250V, L10-30P, Wh Hubbell Wiring Devices HBL2665

Description
LKG FLG INLT, 30A 125/250V, L10-30P, WH
Description
LKG FLG INLT, 30A 125/250V, L10-30P, WH

Suppliers

Company
Product
Description
Supplier Links
Lkg Flg Inlt, 30A 125/250V, L10-30P, Wh Hubbell Wiring Devices - 93Y6279 - Newark, An Avnet Company
Chicago, IL, United States
Lkg Flg Inlt, 30A 125/250V, L10-30P, Wh Hubbell Wiring Devices
93Y6279
Lkg Flg Inlt, 30A 125/250V, L10-30P, Wh Hubbell Wiring Devices 93Y6279
LKG FLG INLT, 30A 125/250V, L10-30P, WH

LKG FLG INLT, 30A 125/250V, L10-30P, WH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y6279
Product Name Lkg Flg Inlt, 30A 125/250V, L10-30P, Wh Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details