PIC Wire & Cable 50 Ohm TNC Bulkhead Jack 190421(S22089)

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 190421 is a 50-ohm TNC bulkhead jack designed for use with S22089 and UH25107 cables, featuring a brass body and ferrule, beryllium copper center contact, and TFE fluorocarbon insulation. It supports a frequency range of 0 to 12 GHz with a voltage rating of 500 VRMS and an insulation resistance of 5000 Megohms. The connector weighs 1.31 ounces (37.20 grams) and is RoHS compliant. It meets MIL-STD-348 and MIL-PRF-39012 standards, with recommended jam nut torque of 35 to 40 in-lbs. A 2.5-inch piece of Raychem ATUM heat shrink is included for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The 190421 is a 50-ohm TNC bulkhead jack designed for use with S22089 and UH25107 cables, featuring a brass body and ferrule, beryllium copper center contact, and TFE fluorocarbon insulation. It supports a frequency range of 0 to 12 GHz with a voltage rating of 500 VRMS and an insulation resistance of 5000 Megohms. The connector weighs 1.31 ounces (37.20 grams) and is RoHS compliant. It meets MIL-STD-348 and MIL-PRF-39012 standards, with recommended jam nut torque of 35 to 40 in-lbs. A 2.5-inch piece of Raychem ATUM heat shrink is included for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm TNC Bulkhead Jack
190421(S22089)
50 Ohm TNC Bulkhead Jack 190421(S22089)
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Connectors
Product Number 190421(S22089)
Product Name 50 Ohm TNC Bulkhead Jack
Connector Type TNC
Gender Female / Jack
Geometry Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type SMA
Termination Crimp
Voltage Rating 335 volts
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Type C
Geometry Straight
Termination Crimp
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Termination Crimp
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Type C
Geometry Right Angle
Termination Crimp
View Details