Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 60A; Connector Type Hubbell Wiring Devices HBL26519

Description
CONNECTOR, POWER ENTRY, PLUG, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 60A; Connector Type Hubbell Wiring Devices - 88F5732 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 60A; Connector Type Hubbell Wiring Devices
88F5732
Connector, Power Entry, Plug, 60A; Connector Type Hubbell Wiring Devices 88F5732
CONNECTOR, POWER ENTRY, PLUG, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 60A; Connector Type:Power Entry; Current Rating:60A; Connector Colour:Blue; Connector Body Material:PC (Polycarbonate) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88F5732
Product Name Connector, Power Entry, Plug, 60A; Connector Type Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details