The 190921 is a 75 ohm TNC bulkhead jack connector designed for use in RF applications up to 3 GHz. It features a brass body and ferrule with nickel finish, a beryllium copper center contact with gold plating, and TFE fluorocarbon insulation. The connector weighs 21.32 grams and complies with RoHS standards. It meets MIL-STD-348 and is installed per MIL-PRF-39012, with a recommended jam nut torque of 35 to 40 in. lbs.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190921 |
| Product Name | 75 Ohm TNC Connectors, Bulkhead Jack |
| Connector Type | TNC |
| Gender | Female / Jack |
| Geometry | Straight |