RECEPTACLE, 20A 250V, L6-20R, GREY, LKG WT S/SHRD. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, FEMALE 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Connector Mounting:Cable Mount RoHS Compliant: Yes
Watertight Safety-Shroud Receptacle, 20 A, 125 V
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 11633300 | 52F1618 | 70116178 |
| Product Name | Plug/Receptacle | Connector, Power Entry, Female 20A; Connector Type Hubbell Wiring Devices | Receptacle; 20 A; 250 V; Steel; Brass; Brass; Brass; Nylon Polyester; Nylon |
| Gender | Female / Jack | ||
| Mounting | Cable Mount | ||
| Voltage Rating | 250 volts | 250 volts |