Hubbell Wiring Device-Kellems Plug/Receptacle HBL2313SW

Description
CONNECTOR, POWER ENTRY, FEMALE 20A; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:20A; CONNECTOR COLOUR:BLACK; CONNECTOR BODY MATERIAL:PBT (PO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, POWER ENTRY, FEMALE 20A; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:20A; CONNECTOR COLOUR:BLACK; CONNECTOR BODY MATERIAL:PBT (PO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21571 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21571
Plug/Receptacle 21571
CONNECTOR, POWER ENTRY, FEMALE 20A; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:20A; CONNECTOR COLOUR:BLACK; CONNECTOR BODY MATERIAL:PBT (PO. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, POWER ENTRY, FEMALE 20A; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:20A; CONNECTOR COLOUR:BLACK; CONNECTOR BODY MATERIAL:PBT (PO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Female 20A; Connector Type Hubbell Wiring Devices - 52F1616 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Female 20A; Connector Type Hubbell Wiring Devices
52F1616
Connector, Power Entry, Female 20A; Connector Type Hubbell Wiring Devices 52F1616
CONNECTOR, POWER ENTRY, FEMALE 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, FEMALE 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Body; 20 A; 125/250/277 VAC; Black Valox; White Valox; 10-32 Brass - 70116183 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Body; 20 A; 125/250/277 VAC; Black Valox; White Valox; 10-32 Brass
70116183
Connector Body; 20 A; 125/250/277 VAC; Black Valox; White Valox; 10-32 Brass 70116183
20 A Amperage, 125⁄250⁄277 VAC , Connector Body Housing material is black valox Cord clamp material is white valox Black valox housing, white valox clamps.

20 A Amperage, 125⁄250⁄277 VAC , Connector Body

  • Housing material is black valox
  • Cord clamp material is white valox
    Black valox housing, white valox clamps.
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21571 52F1616 70116183
Product Name Plug/Receptacle Connector, Power Entry, Female 20A; Connector Type Hubbell Wiring Devices Connector Body; 20 A; 125/250/277 VAC; Black Valox; White Valox; 10-32 Brass
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers