Vitrek Corporation HiPot V74

Description
The V74 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KV AC/DC/IR/GB/LR HiPot, 20mA max source current 4.3" Color Touch Display - Easy To Use Intuitive User Interface Made in the USA - Designed & Built in San Diego CA Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) & Accurate Ground Bond 1-30A RMS (42 A peak), 100µω Resolution 100 nano-Amp Leakage Current Resolution Low Cost of Ownership - 2 Year Calibration Interval USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5000V, 450Gω Max Multi Mode IR with Steady/Rising Pass Mode Test Memory Stores up to 999 Steps and 60 Test Sequences Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection 1-20mA Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 2 Year Parts & Labor Warranty The Vitrek V74 has color touch LCD & high speed DSP technology, the compact & rugged V74 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V74 provides unbeatable speed, accuracy, user safety and reliability.
Datasheet
Description
The V74 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KV AC/DC/IR/GB/LR HiPot, 20mA max source current 4.3" Color Touch Display - Easy To Use Intuitive User Interface Made in the USA - Designed & Built in San Diego CA Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) & Accurate Ground Bond 1-30A RMS (42 A peak), 100µω Resolution 100 nano-Amp Leakage Current Resolution Low Cost of Ownership - 2 Year Calibration Interval USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5000V, 450Gω Max Multi Mode IR with Steady/Rising Pass Mode Test Memory Stores up to 999 Steps and 60 Test Sequences Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection 1-20mA Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 2 Year Parts & Labor Warranty The Vitrek V74 has color touch LCD & high speed DSP technology, the compact & rugged V74 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V74 provides unbeatable speed, accuracy, user safety and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot V74
The V74 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5KV AC/DC/IR/GB/LR HiPot, 20mA max source current 4.3" Color Touch Display - Easy To Use Intuitive User Interface Made in the USA - Designed & Built in San Diego CA Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) & Accurate Ground Bond 1-30A RMS (42 A peak), 100µω Resolution 100 nano-Amp Leakage Current Resolution Low Cost of Ownership - 2 Year Calibration Interval USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard Continuously Variable Insulation Resistance 20-5000V, 450Gω Max Multi Mode IR with Steady/Rising Pass Mode Test Memory Stores up to 999 Steps and 60 Test Sequences Internal Self Test Fully Exercises Output and Verifies Current Accuracy Pre-Programmed Daily Verification Test With Optional PVD Test Load 150µS Safety Shutdown Ramped Discharge Capability Selectable ARC Detection 1-20mA Meets UL, CSA, IEC Safety Tester Requirements CE Safety Mark Certified to EN61010 2 Year Parts & Labor Warranty The Vitrek V74 has color touch LCD & high speed DSP technology, the compact & rugged V74 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V74 provides unbeatable speed, accuracy, user safety and reliability.

The V74 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 5KV AC/DC/IR/GB/LR HiPot, 20mA max source current
  • 4.3" Color Touch Display - Easy To Use Intuitive User Interface
  • Made in the USA - Designed & Built in San Diego CA
  • Compact, Lightweight, Rugged, Fan Free, Fast (100mS min test time) & Accurate
  • Ground Bond 1-30A RMS (42 A peak), 100µΩ Resolution
  • 100 nano-Amp Leakage Current Resolution
  • Low Cost of Ownership - 2 Year Calibration Interval
  • USB 2.0, Serial/RS232, Digital I/O Interfaces are Standard
  • Continuously Variable Insulation Resistance 20-5000V, 450GΩ Max
  • Multi Mode IR with Steady/Rising Pass Mode
  • Test Memory Stores up to 999 Steps and 60 Test Sequences
  • Internal Self Test Fully Exercises Output and Verifies Current Accuracy
  • Pre-Programmed Daily Verification Test With Optional PVD Test Load
  • 150µS Safety Shutdown
  • Ramped Discharge Capability
  • Selectable ARC Detection 1-20mA
  • Meets UL, CSA, IEC Safety Tester Requirements
  • CE Safety Mark Certified to EN61010
  • 2 Year Parts & Labor Warranty

The Vitrek V74 has color touch LCD & high speed DSP technology, the compact & rugged V74 sets the standard for price/performance ratio. Made in the USA to meet tough UL, CSA, TUV and IEC HiPot requirements – the V74 provides unbeatable speed, accuracy, user safety and reliability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number V74
Product Name HiPot
Types of Measurements Insulation Resistance
Unlock Full Specs
to access all available technical data