Hubbell Incorporated Datacommunication Cabinet H2N8036

Description
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 30 INCH W X 36 INCH D X 80 INCH H SIZE BLACK COLOR NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION RACK MOUNTING FRONT/REAR DOOR 43 RACK(S) H2 MODEL
Datasheet
Description
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 30 INCH W X 36 INCH D X 80 INCH H SIZE BLACK COLOR NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION RACK MOUNTING FRONT/REAR DOOR 43 RACK(S) H2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - H2N8036 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
H2N8036
Datacommunication Cabinet H2N8036
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 30 INCH W X 36 INCH D X 80 INCH H SIZE BLACK COLOR NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION RACK MOUNTING FRONT/REAR DOOR 43 RACK(S) H2 MODEL
  • CABINET WITH SIDES TYPE
  • WELDED STEEL MATERIAL
  • 30 INCH W X 36 INCH D X 80 INCH H SIZE
  • BLACK COLOR
  • NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION
  • RACK MOUNTING
  • FRONT/REAR DOOR
  • 43 RACK(S)
  • H2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number H2N8036
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
ENCLOSURE, DESK TOP CASE WITH HANDLE, ALUMINUM, 5.9 X 13.78 X 10.25 - 70016744 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 13.7 inch (348 mm)
Width 130 inch (3289 mm)
View Details