Hubbell Electrical Products Explosionproof Standard Conduit Union GUF-7

Description
FEMALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 3-3/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GU MODEL
Datasheet
Description
FEMALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 3-3/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - GUF-7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
GUF-7
Explosionproof Standard Conduit Union GUF-7
FEMALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 3-3/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GU MODEL
  • FEMALE TO FEMALE TYPE
  • NATURAL FINISHED ALUMINUM MATERIAL
  • 3-3/32 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 4-1/2 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVICES
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUF-7
Product Name Explosionproof Standard Conduit Union
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8722367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.97 inch (50 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details