Hubbell Incorporated GFCI Duplex Receptacle GFTRST20W

Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING STYLE LINE[R], AUTOGUARD[R] BRAND OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H CONTACT MATERIAL BRASS MOUNTING STRAP MATERIAL ZINC PLATED STEEL APPLICABLE STANDARD ADA, NEC
Datasheet
Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING STYLE LINE[R], AUTOGUARD[R] BRAND OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H CONTACT MATERIAL BRASS MOUNTING STRAP MATERIAL ZINC PLATED STEEL APPLICABLE STANDARD ADA, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFTRST20W - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFTRST20W
GFCI Duplex Receptacle GFTRST20W
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING STYLE LINE[R], AUTOGUARD[R] BRAND OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H CONTACT MATERIAL BRASS MOUNTING STRAP MATERIAL ZINC PLATED STEEL APPLICABLE STANDARD ADA, NEC
  • DUPLEX TYPE
  • NYLON (FACE/BASE) MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • STYLE LINE[R], AUTOGUARD[R] BRAND
  • OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H
  • CONTACT MATERIAL BRASS
  • MOUNTING STRAP MATERIAL ZINC PLATED STEEL
  • APPLICABLE STANDARD ADA, NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFTRST20W
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206036-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
15A/250V North American Snap-in Receptacle - 88241100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
AC Power Entry Modules - 4303.2014.19 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details