Hubbell Incorporated GFCI Duplex Receptacle GFRST20SNAPGYNA

Description
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) GROUNDING TYPE SELF GROUNDING OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER RATING 1 HP AT 125 V APPLICATION BUILDINGS, RETAIL,
Description
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) GROUNDING TYPE SELF GROUNDING OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER RATING 1 HP AT 125 V APPLICATION BUILDINGS, RETAIL,

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
GFRST20SNAPGYNA
GFCI Duplex Receptacle GFRST20SNAPGYNA
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) GROUNDING TYPE SELF GROUNDING OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER RATING 1 HP AT 125 V APPLICATION BUILDINGS, RETAIL,
  • STANDARD, TRIPLE WIPE, FLUSH FACE TYPE
  • NYLON (FACE/BASE) MATERIAL
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 943, CSA, NEC, NEMA WD-6 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • GROUNDING TYPE SELF GROUNDING
  • OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D
  • WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER)
  • CONTACT MATERIAL BRASS
  • MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL
  • POWER RATING 1 HP AT 125 V
  • APPLICATION BUILDINGS, RETAIL,
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFRST20SNAPGYNA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-108-463 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Surface Mount Power Outlet, 30 Amp 125/250 Volt 10-30R - 2203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details