Hubbell Incorporated GFCI Duplex Receptacle GFRST20LA

Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H CONTACT MATERIAL BRASS MOUNTING STRAP MATERIAL ZINC PLATED STEEL APPLICABLE STANDARD ADA, NEC
Datasheet
Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H CONTACT MATERIAL BRASS MOUNTING STRAP MATERIAL ZINC PLATED STEEL APPLICABLE STANDARD ADA, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFRST20LA - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFRST20LA
GFCI Duplex Receptacle GFRST20LA
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H CONTACT MATERIAL BRASS MOUNTING STRAP MATERIAL ZINC PLATED STEEL APPLICABLE STANDARD ADA, NEC
  • DUPLEX TYPE
  • NYLON (FACE/BASE) MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H
  • CONTACT MATERIAL BRASS
  • MOUNTING STRAP MATERIAL ZINC PLATED STEEL
  • APPLICABLE STANDARD ADA, NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFRST20LA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2104-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20 Amp Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details