Hubbell Incorporated GFCI Duplex Receptacle GFRST15BK

Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H APPLICABLE STANDARD ADA, NEC
Datasheet
Description
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H APPLICABLE STANDARD ADA, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFRST15BK - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFRST15BK
GFCI Duplex Receptacle GFRST15BK
DUPLEX TYPE NYLON (FACE/BASE) MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H APPLICABLE STANDARD ADA, NEC
  • DUPLEX TYPE
  • NYLON (FACE/BASE) MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H
  • APPLICABLE STANDARD ADA, NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFRST15BK
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC Connector C19, Rewireable, Straight - 0921 - SCHURTER Inc
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw-on mount
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals - 701W-15/21 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers