GFCI, POWER CORD, 5-15P, 35FT; GFCI Type:Power Cord; GFCI Plug Type:NEMA 5-15; GFCI Receptacle Type:-; Current Rating:15A; Voltage Rating:120VAC; Cord Length - Imperial:35ft; Cord Length - Metric:10.668m; Body Material:PVC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 88H7034 |
| Product Name | Gfci, Power Cord, 5-15P, 35Ft; Gfci Type Hubbell Wiring Devices |
| Rated Current | 15 amps |