GFMDCB120102P -- GROUND FAULT BREAKER
Hubbell Incorporated
Ground Fault Breaker
GFMDCB120102P
Description
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
10 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
Description
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
10 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
Datasheet
Suppliers
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
10 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
- UL/CUL 943 APPROVAL
- 120 VAC VOLTAGE RATING
- 10 AMPERE CURRENT RATING
- 2 POLE(S)
- BRYANT[R] BRAND
- GFMDCB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
GFMDCB120102P |
|
Product Name
|
Ground Fault Breaker |
|
Rated AC Voltage
|
120 volts
|
|
Rated Current
|
10 amps
|
|
Number of Poles
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated DC Voltage
20 to 60 volts
Rated Current
450 amps
Features
Trip Indicator
View Details
Rated Current
25 amps
Rated Breaking Capacity
5000 amps
Trip System Type
Magnetic
View Details
Rated DC Voltage
18 to 30 volts
Trip System Type
Electronic
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
4 suppliers