WAGO Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago 51014625

Description
CIRCUIT BREAKER, THERmAL, 1P, 250V, 100mA; Product Range:-; Current Rating:100mA; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In; Voltage AC:250V RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, THERmAL, 1P, 250V, 100mA; Product Range:-; Current Rating:100mA; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In; Voltage AC:250V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago
45M7285
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago 45M7285
CIRCUIT BREAKER, THERmAL, 1P, 250V, 100mA; Product Range:-; Current Rating:100mA; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In; Voltage AC:250V RoHS Compliant: No

CIRCUIT BREAKER, THERmAL, 1P, 250V, 100mA; Product Range:-; Current Rating:100mA; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In; Voltage AC:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 45M7285
Product Name Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393248-9 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Electronic circuit breaker - 787-2861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Din Rail Mount Circuit Breaker - 34066114 - Radwell International
Specs
Rated Current 2 amps
Number of Poles 1
View Details