Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices GFBF20ILA

Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 84M9176 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
84M9176
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 84M9176
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Fuse Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84M9176
Product Name Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - X209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details