Hubbell Incorporated GFCI Duplex Receptacle GF20LA

Description
DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE NYLON (FACE) MATERIAL BROWN COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY COMMERCIAL, HOSPITAL GRADE UL 943, CSA APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 20 AMP CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND POWER RATING 1 HP TEMPERATURE RATING -30 TO 150 DEG F APPLICABLE STANDARD CEC, NEC
Request a Quote Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE NYLON (FACE) MATERIAL BROWN COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY COMMERCIAL, HOSPITAL GRADE UL 943, CSA APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 20 AMP CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND POWER RATING 1 HP TEMPERATURE RATING -30 TO 150 DEG F APPLICABLE STANDARD CEC, NEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GF20LA - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GF20LA
GFCI Duplex Receptacle GF20LA
DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE NYLON (FACE) MATERIAL BROWN COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY COMMERCIAL, HOSPITAL GRADE UL 943, CSA APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 20 AMP CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND POWER RATING 1 HP TEMPERATURE RATING -30 TO 150 DEG F APPLICABLE STANDARD CEC, NEC
  • DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE
  • NYLON (FACE) MATERIAL
  • BROWN COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY COMMERCIAL, HOSPITAL GRADE
  • UL 943, CSA APPROVAL
  • 125 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 20 AMP CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUIT GUARD[R] BRAND
  • POWER RATING 1 HP
  • TEMPERATURE RATING -30 TO 150 DEG F
  • APPLICABLE STANDARD CEC, NEC
Supplier's Site Datasheet
Electrical Wiring Devices & Co AC Plugs & Recept, GFI Products - GF20LA - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, GFI Products
GF20LA
Electrical Wiring Devices & Co AC Plugs & Recept, GFI Products GF20LA
20A 125V COMM LED GFCI, B 883778379093

20A 125V COMM LED GFCI, B 883778379093

Buy Now

Technical Specifications

  Hubbell Incorporated Heilind Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number GF20LA GF20LA
Product Name GFCI Duplex Receptacle Electrical Wiring Devices & Co AC Plugs & Recept, GFI Products
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Duplex
Applications Commercial; Hospital; Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1609139-2 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA 6-15 Single Receptacle - 88030610 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details