Hubbell Electrical Products Explosionproof Pushbutton Control Station FXCS-2B3

Description
DEAD END TYPE 1NO-1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING SPECIFY LEGEND WEATHERPROOF FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) SEAL-X BRAND BUTTON COLOR BLACK FXCS MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING SPECIFY LEGEND WEATHERPROOF FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) SEAL-X BRAND BUTTON COLOR BLACK FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - FXCS-2B3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
FXCS-2B3
Explosionproof Pushbutton Control Station FXCS-2B3
DEAD END TYPE 1NO-1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING SPECIFY LEGEND WEATHERPROOF FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) SEAL-X BRAND BUTTON COLOR BLACK FXCS MODEL
  • DEAD END TYPE
  • 1NO-1NC, MOMENTARY CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • SPECIFY LEGEND
  • WEATHERPROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 1 ELEMENT(S)
  • SEAL-X BRAND
  • BUTTON COLOR BLACK
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-2B3
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Panel Operation Electrical
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details
CP59xx-0030 | Next multi-touch Control Panel with CP-Link 5 New -  - Beckhoff Automation LLC
Specs
Panel Type Operator Console
View Details
IP65 Latch-Hinged ABS Plastic Box - BCAP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details