Hubbell Electrical Products Explosionproof Pilot Light Control Station FXCS-2B24-CL

Description
DEAD END TYPE CLEAR COLOR 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF 1 PILOT LIGHT(S) SEAL-X[T], HUBBELL. BRAND FXCS MODEL
Datasheet
Description
DEAD END TYPE CLEAR COLOR 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF 1 PILOT LIGHT(S) SEAL-X[T], HUBBELL. BRAND FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - FXCS-2B24-CL - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pilot Light Control Station
FXCS-2B24-CL
Explosionproof Pilot Light Control Station FXCS-2B24-CL
DEAD END TYPE CLEAR COLOR 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF 1 PILOT LIGHT(S) SEAL-X[T], HUBBELL. BRAND FXCS MODEL
  • DEAD END TYPE
  • CLEAR COLOR
  • 3/4 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE
  • EXPLOSION PROOF
  • 1 PILOT LIGHT(S)
  • SEAL-X[T], HUBBELL. BRAND
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-2B24-CL
Product Name Explosionproof Pilot Light Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

CP39xx-0010 | Multi-touch Control Panel with CP-Link 4 -  - Beckhoff Automation LLC
Specs
Panel Type Operator Console
View Details
Local control stations - local control stations 07 3 zone 1 - BARTEC
Specs
Panel Operation Electrical
Current 690 amps
Voltage 1000 volts
View Details
IP65 Latch-Hinged ABS Plastic Box - BCAP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details