Hubbell Incorporated Fiber Optic Patch Panel FSPST6X

Description
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
Datasheet
Description
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPST6X - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPST6X
Fiber Optic Patch Panel FSPST6X
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
  • UNLOADED TYPE
  • COLD ROLLED STEEL MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLACK COLOR
  • ST CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPST6X
Product Name Fiber Optic Patch Panel
Port Type ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details