Hubbell Incorporated Fiber Optic Patch Panel FSPLCDS3AQ

Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE AQUA COLOR LC DUPLEX CONNECTOR TYPE 3 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE AQUA COLOR LC DUPLEX CONNECTOR TYPE 3 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPLCDS3AQ - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPLCDS3AQ
Fiber Optic Patch Panel FSPLCDS3AQ
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE AQUA COLOR LC DUPLEX CONNECTOR TYPE 3 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • ZIRCONIA CERAMIC MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • AQUA COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 3 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPLCDS3AQ
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Pre-Configured Patch Panel - P5E48U - Hubbell Incorporated
Specs
Ports 48
Height in U 2
Cable Specifications Category 5/5E
View Details
Patchbay, Jack Panels - 2880192-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
View Details