Hubbell Wiring Device-Kellems Fiber Optic Patch Panel FSPST6

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE ST SIMPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE ST SIMPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPST6 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPST6
Fiber Optic Patch Panel FSPST6
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE ST SIMPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • ST SIMPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet
Patch Panel, 6Port; Connector Type Hubbell Wiring Devices - 83F3581 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, 6Port; Connector Type Hubbell Wiring Devices
83F3581
Patch Panel, 6Port; Connector Type Hubbell Wiring Devices 83F3581
PATCH PANEL, 6PORT; Connector Type:Fibre Optic Patch Panel; Product Range:-; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Enclosure Material:Steel; For Use With:Multimode and singlemode applications RoHS Compliant: Yes

PATCH PANEL, 6PORT; Connector Type:Fibre Optic Patch Panel; Product Range:-; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Enclosure Material:Steel; For Use With:Multimode and singlemode applications RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSPST6 83F3581
Product Name Fiber Optic Patch Panel Patch Panel, 6Port; Connector Type Hubbell Wiring Devices
Port Type ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
18 Ports CAT.5E Patch Panel - FBCA50 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 18
Cable Specifications Category 5/5E
View Details