Hubbell Wiring Device-Kellems Fiber Optic Patch Panel FSPSCD3

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCD3 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCD3
Fiber Optic Patch Panel FSPSCD3
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLUE COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • ROHS COMPLAINT
  • FSP MODEL
Supplier's Site Datasheet
Enclosures, Stainless Steel; Connector Type Hubbell Wiring Devices - 83F3580 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Stainless Steel; Connector Type Hubbell Wiring Devices
83F3580
Enclosures, Stainless Steel; Connector Type Hubbell Wiring Devices 83F3580
ENCLOSURES, STAINLESS STEEL; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Enclosure Material:Steel RoHS Compliant: Yes

ENCLOSURES, STAINLESS STEEL; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSPSCD3 83F3580
Product Name Fiber Optic Patch Panel Enclosures, Stainless Steel; Connector Type Hubbell Wiring Devices
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 7918510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Height in U 1
View Details
CAT.5E Patch Panel - FBCA46 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Cable Specifications Category 5/5E
View Details