Hubbell Wiring Device-Kellems Fiber Optic Patch Panel FSPFC6

Description
LOADED TYPE ZIRCONIA CERAMIC SPLIT SLEEVE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR FC/PC, FC SIMPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
LOADED TYPE ZIRCONIA CERAMIC SPLIT SLEEVE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR FC/PC, FC SIMPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPFC6 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPFC6
Fiber Optic Patch Panel FSPFC6
LOADED TYPE ZIRCONIA CERAMIC SPLIT SLEEVE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR FC/PC, FC SIMPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • LOADED TYPE
  • ZIRCONIA CERAMIC SPLIT SLEEVE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLACK COLOR
  • FC/PC, FC SIMPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet
Patch Panel, 6Port; Connector Type Hubbell Wiring Devices - 99B2834 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, 6Port; Connector Type Hubbell Wiring Devices
99B2834
Patch Panel, 6Port; Connector Type Hubbell Wiring Devices 99B2834
PATCH PANEL, 6PORT; Connector Type:Fibre Optic Patch Panel; Product Range:-; No. of Ports:6Ports; LAN Category:-; Rack U Height:- RoHS Compliant: Yes

PATCH PANEL, 6PORT; Connector Type:Fibre Optic Patch Panel; Product Range:-; No. of Ports:6Ports; LAN Category:-; Rack U Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSPFC6 99B2834
Product Name Fiber Optic Patch Panel Patch Panel, 6Port; Connector Type Hubbell Wiring Devices
Port Type FC/PC, FC Simplex
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6; Cat6
View Details
48 Ports CAT.5E Patch Panel - FBCA54 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 48
Cable Specifications Category 5/5E
View Details