Hubbell Wiring Device-Kellems Fiber Optic Patch Panel FPR3SP

Description
16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR RACK MOUNTING 72 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 3 ADAPTER PANEL FPR MODEL
Datasheet
Description
16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR RACK MOUNTING 72 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 3 ADAPTER PANEL FPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FPR3SP - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FPR3SP
Fiber Optic Patch Panel FPR3SP
16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR RACK MOUNTING 72 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 3 ADAPTER PANEL FPR MODEL
  • 16 GAUGE STEEL MATERIAL
  • 17 INCH W X 11 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • RACK MOUNTING
  • 72 PORT(S)
  • 1U RACK UNIT
  • OPTICHANNEL[TM] BRAND
  • RACK MOUNT CAPACITY 3 ADAPTER PANEL
  • FPR MODEL
Supplier's Site Datasheet
Patch Panel; Connector Type Hubbell Wiring Devices - 92B6579 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel; Connector Type Hubbell Wiring Devices
92B6579
Patch Panel; Connector Type Hubbell Wiring Devices 92B6579
Patch Panel; Connector Type:Fibre Optic Patch Panel; Product Range:FPR Series; No. of Ports:18Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

Patch Panel; Connector Type:Fibre Optic Patch Panel; Product Range:FPR Series; No. of Ports:18Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FPR3SP 92B6579
Product Name Fiber Optic Patch Panel Patch Panel; Connector Type Hubbell Wiring Devices
Ports 72 18
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
6 Ports CAT.5E Patch Panel - FBCA48 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 6
Cable Specifications Category 5/5E
View Details