Hubbell Wiring Device-Kellems Fiber Optic Patch Panel FPR024STM

Description
LOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 24 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 24 ADAPTER PANEL FPR MODEL
Datasheet
Description
LOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 24 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 24 ADAPTER PANEL FPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FPR024STM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FPR024STM
Fiber Optic Patch Panel FPR024STM
LOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 24 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 24 ADAPTER PANEL FPR MODEL
  • LOADED TYPE
  • 16 GAUGE STEEL MATERIAL
  • 17 INCH W X 11 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • ST CONNECTOR TYPE
  • RACK MOUNTING
  • 24 PORT(S)
  • 1U RACK UNIT
  • OPTICHANNEL[TM] BRAND
  • RACK MOUNT CAPACITY 24 ADAPTER PANEL
  • FPR MODEL
Supplier's Site Datasheet
Patch Panel, 24Port, 1Rack U; Connector Type Hubbell Wiring Devices - 52F9859 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, 24Port, 1Rack U; Connector Type Hubbell Wiring Devices
52F9859
Patch Panel, 24Port, 1Rack U; Connector Type Hubbell Wiring Devices 52F9859
PATCH PANEL, 24PORT, 1RACK U; Connector Type:Fibre Optic Patch Panel; Product Range:FPR Series; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, 24PORT, 1RACK U; Connector Type:Fibre Optic Patch Panel; Product Range:FPR Series; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FPR024STM 52F9859
Product Name Fiber Optic Patch Panel Patch Panel, 24Port, 1Rack U; Connector Type Hubbell Wiring Devices
Port Type ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details
Patchbay, Jack Panels - 95-N48M-48M8L4-05-ND - DigiKey
Specs
Port Type LC, MTP
Cable Specifications Fiber Optic Cable
View Details