Hubbell Incorporated FEMALE DISCONNECT FL1825X03D

Description
FLAG TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 175 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.67 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH FL MODEL
Datasheet
Description
FLAG TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 175 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.67 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH FL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FEMALE DISCONNECT - FL1825X03D - Hubbell Incorporated
Orange, CT, USA
FEMALE DISCONNECT
FL1825X03D
FEMALE DISCONNECT FL1825X03D
FLAG TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 175 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.67 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH FL MODEL
  • FLAG TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 175 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • FINGRIP[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.67 INCH L X 0.25 INCH W
  • WIRE STRIP LENGTH 3/8 INCH
  • FL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number FL1825X03D
Product Name FEMALE DISCONNECT
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (WHITE) - 7696-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details