Hubbell Electrical Products Cast Device Box FDS-2M

Description
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2-7/8 INCH DEEP SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 8.5 CU INCH CAPACITY (2) ONE END HUB LOCATION FDS CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FDS MODEL
Datasheet
Description
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2-7/8 INCH DEEP SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 8.5 CU INCH CAPACITY (2) ONE END HUB LOCATION FDS CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FDS-2M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FDS-2M
Cast Device Box FDS-2M
ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2-7/8 INCH 4-5/8 INCH 2-7/8 INCH DEEP SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 8.5 CU INCH CAPACITY (2) ONE END HUB LOCATION FDS CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FDS MODEL
  • ELECTRO ZINC/CHROMATE SEALANT/ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • 2-7/8 INCH
  • 4-5/8 INCH
  • 2-7/8 INCH
  • DEEP SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2, FS W-C-586D APPROVAL
  • 8.5 CU INCH CAPACITY
  • (2) ONE END HUB LOCATION
  • FDS CONFIGURATION TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • HUB TYPE TAPERED THREADED
  • INCLUDES INTERNAL GROUNDING SCREW
  • FDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FDS-2M
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1866996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 6.34 inch (161 mm)
Depth 4.76 inch (121 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details