Hubbell Electrical Products Cast Device Box FDQ

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-13/16 INCH 4-9/16 INCH 2-7/8 INCH DEEP SHAPE 1 GANG(S) UL, CSA APPROVAL FDQ CONFIGURATION TYPE APPLICATION WET AND DAMP LOCATION FDQ MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-13/16 INCH 4-9/16 INCH 2-7/8 INCH DEEP SHAPE 1 GANG(S) UL, CSA APPROVAL FDQ CONFIGURATION TYPE APPLICATION WET AND DAMP LOCATION FDQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FDQ - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FDQ
Cast Device Box FDQ
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-13/16 INCH 4-9/16 INCH 2-7/8 INCH DEEP SHAPE 1 GANG(S) UL, CSA APPROVAL FDQ CONFIGURATION TYPE APPLICATION WET AND DAMP LOCATION FDQ MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2-13/16 INCH
  • 4-9/16 INCH
  • 2-7/8 INCH
  • DEEP SHAPE
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • FDQ CONFIGURATION TYPE
  • APPLICATION WET AND DAMP LOCATION
  • FDQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FDQ
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details