Hubbell Incorporated Fiber Optic Connector FCSTM12R

Description
BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION UL APPROVAL 12 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE ST STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND FCST MODEL
Datasheet
Description
BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION UL APPROVAL 12 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE ST STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND FCST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCSTM12R - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCSTM12R
Fiber Optic Connector FCSTM12R
BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION UL APPROVAL 12 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE ST STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND FCST MODEL
  • BLACK COLOR
  • EPOXY/ANAEROBIC ADHESIVE INSTALLATION
  • UL APPROVAL
  • 12 PER CARTON STANDARD PACKAGE
  • -40 TO 75 DEG C OPERATING TEMPERATURE
  • ST STYLE
  • MULTI MODE FIBER TYPE
  • 50/125 MICROMETER, 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • 0.5 DB INSERTION LOSS
  • OPTICHANNEL[TM] BRAND
  • FCST MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCSTM12R
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type ST
Fiber Application Multimode
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Mating Adapter, SC Female to SC Female - F-MA-SC-SC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Connectors - 8062 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type Data Link
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details