Newport MKS Fiber Coating Stripper, 125–200µm Cladding F-STR-203

Description
The F-STR-203 Fiber Coating Stripper removes 250 μm diameter coating from 125 - 200 μm diameter fibers. 203μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305 Fiber Coating Strippers are for reliable stripping of virtually any size buffer from standard and specialty optical fibers. Removal of buffer is accomplished by scribing the buffer which does not allow for nicking, cutting or scraping the fiber beneath. Cutting blades, made from razor quality steel score 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Model F-STR-175 Fiber Coating Stripper - Close Up Factory Set and Ready to Use Out-of-the Box These fiber optic stripping tools are factory set so there is no need for adjustment or calibration. The tool may be periodically checked for proper operation. Prior to and during the inspection, the tool may be cleaned with a plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air.
Request a Quote
Description
The F-STR-203 Fiber Coating Stripper removes 250 μm diameter coating from 125 - 200 μm diameter fibers. 203μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305 Fiber Coating Strippers are for reliable stripping of virtually any size buffer from standard and specialty optical fibers. Removal of buffer is accomplished by scribing the buffer which does not allow for nicking, cutting or scraping the fiber beneath. Cutting blades, made from razor quality steel score 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Model F-STR-175 Fiber Coating Stripper - Close Up Factory Set and Ready to Use Out-of-the Box These fiber optic stripping tools are factory set so there is no need for adjustment or calibration. The tool may be periodically checked for proper operation. Prior to and during the inspection, the tool may be cleaned with a plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Coating Stripper, 125–200µm Cladding - F-STR-203 - Newport MKS
Irvine, CA, United States
Fiber Coating Stripper, 125–200µm Cladding
F-STR-203
Fiber Coating Stripper, 125–200µm Cladding F-STR-203
The F-STR-203 Fiber Coating Stripper removes 250 μm diameter coating from 125 - 200 μm diameter fibers. 203μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305 Fiber Coating Strippers are for reliable stripping of virtually any size buffer from standard and specialty optical fibers. Removal of buffer is accomplished by scribing the buffer which does not allow for nicking, cutting or scraping the fiber beneath. Cutting blades, made from razor quality steel score 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Model F-STR-175 Fiber Coating Stripper - Close Up Factory Set and Ready to Use Out-of-the Box These fiber optic stripping tools are factory set so there is no need for adjustment or calibration. The tool may be periodically checked for proper operation. Prior to and during the inspection, the tool may be cleaned with a plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air.

The F-STR-203 Fiber Coating Stripper removes 250 μm diameter coating from 125 - 200 μm diameter fibers. 203μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight.

Standard Fiber Strippers in a Variety of Sizes

The F-STR-152, -175, -203 and -305 Fiber Coating Strippers are for reliable stripping of virtually any size buffer from standard and specialty optical fibers. Removal of buffer is accomplished by scribing the buffer which does not allow for nicking, cutting or scraping the fiber beneath. Cutting blades, made from razor quality steel score 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight.
Model F-STR-175 Fiber Coating Stripper - Close Up

Factory Set and Ready to Use Out-of-the Box


These fiber optic stripping tools are factory set so there is no need for adjustment or calibration. The tool may be periodically checked for proper operation. Prior to and during the inspection, the tool may be cleaned with a plastic bristled brush to remove debris from the opening. The opening may be cleaned with dry compressed air.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Connectors
Product Number F-STR-203
Product Name Fiber Coating Stripper, 125–200µm Cladding
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Mating Adapter, ST Female to ST Female - F-MA-ST-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type ST
Insertion Loss 0.1000 dB
View Details
Bare Fiber Adaptor Kit, Single-mode, FC, SC, and ST Connectors - F-AS-KIT - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC; SC
Fiber Application Single Mode
View Details
Fiber Optic Mating Adapter, FC Female to FC Female - F-MA-FC-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Mating Adapter, SC Female to ST Female. - F-MA-SC-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details