Hubbell Electrical Products Explosionproof HID Fixture Ballast Body EZS250

Description
UL 844, UL 1572, CSA C22.2 APPROVAL HOOD, PENDANT, CEILING, WALL BRACKET, STANCHION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 DIV 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 DIV 2 GROUP E F G, CLASS III DIV 1 DIV 2 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER/WHITE FINISHED ALUMINUM REFLECTOR TYPE HOSTILELITE. BRAND APPLICABLE STANDARD NEC EZ MODEL
Datasheet
Description
UL 844, UL 1572, CSA C22.2 APPROVAL HOOD, PENDANT, CEILING, WALL BRACKET, STANCHION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 DIV 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 DIV 2 GROUP E F G, CLASS III DIV 1 DIV 2 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER/WHITE FINISHED ALUMINUM REFLECTOR TYPE HOSTILELITE. BRAND APPLICABLE STANDARD NEC EZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture Ballast Body - EZS250 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof HID Fixture Ballast Body
EZS250
Explosionproof HID Fixture Ballast Body EZS250
UL 844, UL 1572, CSA C22.2 APPROVAL HOOD, PENDANT, CEILING, WALL BRACKET, STANCHION MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 DIV 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 DIV 2 GROUP E F G, CLASS III DIV 1 DIV 2 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER/WHITE FINISHED ALUMINUM REFLECTOR TYPE HOSTILELITE. BRAND APPLICABLE STANDARD NEC EZ MODEL
  • UL 844, UL 1572, CSA C22.2 APPROVAL
  • HOOD, PENDANT, CEILING, WALL BRACKET, STANCHION MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE
  • NEMA 3/4/4X/7C/7D/9E/9F/9G, CLASS I DIV 1 DIV 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 DIV 2 GROUP E F G, CLASS III DIV 1 DIV 2 ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER/WHITE FINISHED ALUMINUM REFLECTOR TYPE
  • HOSTILELITE. BRAND
  • APPLICABLE STANDARD NEC
  • EZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EZS250
Product Name Explosionproof HID Fixture Ballast Body
Fixture Type Ceiling Fixtures; Pendants; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details