UL 844, UL 1572, CSA C22.2 APPROVAL
NEMA 3/4/4X/7C/7D/9E/9F/9
G
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
CORROSION RESISTANT COPPER FREE DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
HOSTILELITE[R] BRAND
APPLICATION WET LOCATION
EZ MODEL
Hubbell Electrical Products
Done
Datasheet
Description
UL 844, UL 1572, CSA C22.2 APPROVAL
NEMA 3/4/4X/7C/7D/9E/9F/9
G
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
CORROSION RESISTANT COPPER FREE DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
HOSTILELITE[R] BRAND
APPLICATION WET LOCATION
EZ MODEL
UL 844, UL 1572, CSA C22.2 APPROVAL
NEMA 3/4/4X/7C/7D/9E/9F/9
G
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
CORROSION RESISTANT COPPER FREE DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
HOSTILELITE[R] BRAND
APPLICATION WET LOCATION
EZ MODEL
UL 844, UL 1572, CSA C22.2 APPROVAL
NEMA 3/4/4X/7C/7D/9E/9F/9G
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA AND IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
CORROSION RESISTANT COPPER FREE DIE CAST ALUMINUM HOUSING MATERIAL